Capital Lighting, Inc. 8-749-2-241 Bathroom Fixtures-Two Lights 474765

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moroccan Bronze Product Name: Two Light Bath Bar UPC: 822920170560 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moroccan Bronze Product Name: Two Light Bath Bar UPC: 822920170560 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-749-2-241 Bathroom Fixtures-Two Lights - 474765 - Capital Lighting, Inc.
Columbus, OH, USA
8-749-2-241 Bathroom Fixtures-Two Lights
474765
8-749-2-241 Bathroom Fixtures-Two Lights 474765
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Moroccan Bronze Product Name: Two Light Bath Bar UPC: 822920170560 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 11.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Moroccan Bronze
Product Name: Two Light Bath Bar
UPC: 822920170560
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474765
Product Name 8-749-2-241 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details