Capital Lighting, Inc. 8-749-4-241 Bathroom Fixtures-Four Lights 474739

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moroccan Bronze Product Name: Four Light Bath Bar UPC: 822920170584 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moroccan Bronze Product Name: Four Light Bath Bar UPC: 822920170584 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-749-4-241 Bathroom Fixtures-Four Lights - 474739 - Capital Lighting, Inc.
Columbus, OH, USA
8-749-4-241 Bathroom Fixtures-Four Lights
474739
8-749-4-241 Bathroom Fixtures-Four Lights 474739
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 11.25 Extension: 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Moroccan Bronze Product Name: Four Light Bath Bar UPC: 822920170584 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 11.25
Extension: 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Moroccan Bronze
Product Name: Four Light Bath Bar
UPC: 822920170584
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474739
Product Name 8-749-4-241 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details