Capital Lighting, Inc. 1-5776-5-69 Mid. Chandeliers-Glass Down 474648

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920169717 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920169717 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-5776-5-69 Mid. Chandeliers-Glass Down - 474648 - Capital Lighting, Inc.
Columbus, OH, USA
1-5776-5-69 Mid. Chandeliers-Glass Down
474648
1-5776-5-69 Mid. Chandeliers-Glass Down 474648
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920169717 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Pewter
Product Name: Five Light Chandelier
UPC: 822920169717
Category: Chandelier
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474648
Product Name 1-5776-5-69 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details