Capital Lighting, Inc. 1-2239-20-25 Large Chandeliers-Pillar Candle 474469

Description
PRODUCT DETAILS / SPECS Width/Dia: 52.88 Height: 51.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Slate Product Name: 20 Light Chandelier UPC: 822920170294 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 52.88 Height: 51.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Slate Product Name: 20 Light Chandelier UPC: 822920170294 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-2239-20-25 Large Chandeliers-Pillar Candle - 474469 - Capital Lighting, Inc.
Columbus, OH, USA
1-2239-20-25 Large Chandeliers-Pillar Candle
474469
1-2239-20-25 Large Chandeliers-Pillar Candle 474469
PRODUCT DETAILS / SPECS Width/Dia: 52.88 Height: 51.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Slate Product Name: 20 Light Chandelier UPC: 822920170294 Category: Chandelier Glass: Cream Scavo Candles Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 52.88
Height: 51.00
Bulb
Type: Medium
Qty: 20
Wattage: 40
Finish: Slate
Product Name: 20 Light Chandelier
UPC: 822920170294
Category: Chandelier
Glass: Cream Scavo Candles
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474469
Product Name 1-2239-20-25 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details