Capital Lighting, Inc. 9-36759-3-76 Sconces-Triple Candle 474453

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920150838 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920150838 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-36759-3-76 Sconces-Triple Candle - 474453 - Capital Lighting, Inc.
Columbus, OH, USA
9-36759-3-76 Sconces-Triple Candle
474453
9-36759-3-76 Sconces-Triple Candle 474453
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Extension: 10.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Florencian Bronze Product Name: Three Light Sconce UPC: 822920150838 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.00
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Florencian Bronze
Product Name: Three Light Sconce
UPC: 822920150838
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474453
Product Name 9-36759-3-76 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details