Capital Lighting, Inc. 8-36753-4-76 Bathroom Fixtures-Four Lights 474451

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920151002 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920151002 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-36753-4-76 Bathroom Fixtures-Four Lights - 474451 - Capital Lighting, Inc.
Columbus, OH, USA
8-36753-4-76 Bathroom Fixtures-Four Lights
474451
8-36753-4-76 Bathroom Fixtures-Four Lights 474451
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 10.25 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florencian Bronze Product Name: Four Light Bath Bar UPC: 822920151002 Category: Bath Lights Glass: Antique Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 10.25
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Florencian Bronze
Product Name: Four Light Bath Bar
UPC: 822920151002
Category: Bath Lights
Glass: Antique Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474451
Product Name 8-36753-4-76 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details