Capital Lighting, Inc. FLGC-1108-FB Fans-Light Kits 474392

Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Bowl Light Kit UPC: 822920157295 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Bowl Light Kit UPC: 822920157295 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FLGC-1108-FB Fans-Light Kits - 474392 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-1108-FB Fans-Light Kits
474392
FLGC-1108-FB Fans-Light Kits 474392
PRODUCT DETAILS / SPECS Bulb Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Bowl Light Kit UPC: 822920157295 Category: Fan Light Kit Glass: White Opal Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Bulb
Qty: 1
Wattage: 60
Finish: Flat Black
Product Name: One Light Bowl Light Kit
UPC: 822920157295
Category: Fan Light Kit
Glass: White Opal
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 474392
Product Name FLGC-1108-FB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details