PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: C7
Qty: 4
Wattage: 15
Finish: Toasted Sienna
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Scalloped Tip
Electricity Use: 62
Light Kit: Optional
Speeds: 155/112/60 RPM
Optional Control: 7-1301-0, Reversing & Light Dimming Wall Control
Reverse Air: Yes
Airflow Efficienty: 5234
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 473789 |
| Product Name | 80525-44 Fans-Ceiling Fans |