Capital Lighting, Inc. 5510-1-58 Sconces-Single Glass 473753

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5510-1-58 Sconces-Single Glass - 473753 - Capital Lighting, Inc.
Columbus, OH, USA
5510-1-58 Sconces-Single Glass
473753
5510-1-58 Sconces-Single Glass 473753
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Silver
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473753
Product Name 5510-1-58 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details