Capital Lighting, Inc. 6228-5-44 Mid. Chandeliers-Pillar Candle 473734

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6228-5-44 Mid. Chandeliers-Pillar Candle - 473734 - Capital Lighting, Inc.
Columbus, OH, USA
6228-5-44 Mid. Chandeliers-Pillar Candle
473734
6228-5-44 Mid. Chandeliers-Pillar Candle 473734
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Toasted Sienna Product Name: Five Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 35.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Toasted Sienna
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473734
Product Name 6228-5-44 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details