Capital Lighting, Inc. 8028-5-44 Pendants-Bowl Style 473730

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8028-5-44 Pendants-Bowl Style - 473730 - Capital Lighting, Inc.
Columbus, OH, USA
8028-5-44 Pendants-Bowl Style
473730
8028-5-44 Pendants-Bowl Style 473730
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 33.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Toasted Sienna Product Name: Five Light Pendant Category: Pendant Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 33.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Toasted Sienna
Product Name: Five Light Pendant
Category: Pendant
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473730
Product Name 8028-5-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details