Capital Lighting, Inc. 6010-9-95 Mid. Chandeliers-Glass Up 473721

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6010-9-95 Mid. Chandeliers-Glass Up - 473721 - Capital Lighting, Inc.
Columbus, OH, USA
6010-9-95 Mid. Chandeliers-Glass Up
473721
6010-9-95 Mid. Chandeliers-Glass Up 473721
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old World Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old World
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473721
Product Name 6010-9-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details