Capital Lighting, Inc. 6405-5-95 Mid. Chandeliers-Glass Down 473710

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6405-5-95 Mid. Chandeliers-Glass Down - 473710 - Capital Lighting, Inc.
Columbus, OH, USA
6405-5-95 Mid. Chandeliers-Glass Down
473710
6405-5-95 Mid. Chandeliers-Glass Down 473710
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473710
Product Name 6405-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details