Capital Lighting, Inc. 8108-3-58 Pendants-Bowl Style 473708

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8108-3-58 Pendants-Bowl Style - 473708 - Capital Lighting, Inc.
Columbus, OH, USA
8108-3-58 Pendants-Bowl Style
473708
8108-3-58 Pendants-Bowl Style 473708
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Frost Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mystic Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Frost
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473708
Product Name 8108-3-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details