Capital Lighting, Inc. 5108-4-58 Bathroom Fixtures-Four Lights 473702

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5108-4-58 Bathroom Fixtures-Four Lights - 473702 - Capital Lighting, Inc.
Columbus, OH, USA
5108-4-58 Bathroom Fixtures-Four Lights
473702
5108-4-58 Bathroom Fixtures-Four Lights 473702
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 10.50 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 10.50
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473702
Product Name 5108-4-58 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details