Capital Lighting, Inc. 5508-1-95 Sconces-Single Glass 473701

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5508-1-95 Sconces-Single Glass - 473701 - Capital Lighting, Inc.
Columbus, OH, USA
5508-1-95 Sconces-Single Glass
473701
5508-1-95 Sconces-Single Glass 473701
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old World Product Name: One Light Wall Mount Category: Wall Mount Glass: Amber Frost Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old World
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Amber Frost Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473701
Product Name 5508-1-95 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details