Capital Lighting, Inc. 5162-3-165 Bathroom Fixtures-Three Lights 473629

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5162-3-165 Bathroom Fixtures-Three Lights - 473629 - Capital Lighting, Inc.
Columbus, OH, USA
5162-3-165 Bathroom Fixtures-Three Lights
473629
5162-3-165 Bathroom Fixtures-Three Lights 473629
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473629
Product Name 5162-3-165 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details