Capital Lighting, Inc. 5135-4-44 Bathroom Fixtures-Four Lights 473613

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
5135-4-44 Bathroom Fixtures-Four Lights - 473613 - Capital Lighting, Inc.
Columbus, OH, USA
5135-4-44 Bathroom Fixtures-Four Lights
473613
5135-4-44 Bathroom Fixtures-Four Lights 473613
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 8.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Toasted Sienna Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Toasted Sienna
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473613
Product Name 5135-4-44 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details