Capital Lighting, Inc. 5161-2-95 Bathroom Fixtures-Two Lights 473602

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5161-2-95 Bathroom Fixtures-Two Lights - 473602 - Capital Lighting, Inc.
Columbus, OH, USA
5161-2-95 Bathroom Fixtures-Two Lights
473602
5161-2-95 Bathroom Fixtures-Two Lights 473602
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473602
Product Name 5161-2-95 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details