Capital Lighting, Inc. 3326-58 Mini Pendants-Rod 473489

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3326-58 Mini Pendants-Rod - 473489 - Capital Lighting, Inc.
Columbus, OH, USA
3326-58 Mini Pendants-Rod
473489
3326-58 Mini Pendants-Rod 473489
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Silver Product Name: One Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Silver
Product Name: One Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473489
Product Name 3326-58 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details