Capital Lighting, Inc. 5094-6-114 Bathroom Fixtures-Five+Lights 473440

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5094-6-114 Bathroom Fixtures-Five+Lights - 473440 - Capital Lighting, Inc.
Columbus, OH, USA
5094-6-114 Bathroom Fixtures-Five+Lights
473440
5094-6-114 Bathroom Fixtures-Five+Lights 473440
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 8.00 Extension: 7.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Product Name: Six Light Vanity Light Category: Vanity Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Product Name: Six Light Vanity Light
Category: Vanity
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473440
Product Name 5094-6-114 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details