Capital Lighting, Inc. 5052-4-95 Bathroom Fixtures-Four Lights 473438

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5052-4-95 Bathroom Fixtures-Four Lights - 473438 - Capital Lighting, Inc.
Columbus, OH, USA
5052-4-95 Bathroom Fixtures-Four Lights
473438
5052-4-95 Bathroom Fixtures-Four Lights 473438
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Old World Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Old World
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473438
Product Name 5052-4-95 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details