Capital Lighting, Inc. 3026-6-44 Flush Mounts-Bowl Style 473408

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3026-6-44 Flush Mounts-Bowl Style - 473408 - Capital Lighting, Inc.
Columbus, OH, USA
3026-6-44 Flush Mounts-Bowl Style
473408
3026-6-44 Flush Mounts-Bowl Style 473408
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 4.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473408
Product Name 3026-6-44 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details