Capital Lighting, Inc. 2878-17-95 Semi-Flush Mts.-Bowl Style 473406

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2878-17-95 Semi-Flush Mts.-Bowl Style - 473406 - Capital Lighting, Inc.
Columbus, OH, USA
2878-17-95 Semi-Flush Mts.-Bowl Style
473406
2878-17-95 Semi-Flush Mts.-Bowl Style 473406
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Old World Product Name: Two Light Dual Mount Category: Dual Mount Glass: Amber Scavo Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Old World
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Amber Scavo
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473406
Product Name 2878-17-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details