Capital Lighting, Inc. 5435-2-44 Bathroom Fixtures-Two Lights 473391

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5435-2-44 Bathroom Fixtures-Two Lights - 473391 - Capital Lighting, Inc.
Columbus, OH, USA
5435-2-44 Bathroom Fixtures-Two Lights
473391
5435-2-44 Bathroom Fixtures-Two Lights 473391
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473391
Product Name 5435-2-44 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details