Capital Lighting, Inc. 6126-4-58 Mini Chandeliers-Candle 473389

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Silver Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Silver Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6126-4-58 Mini Chandeliers-Candle - 473389 - Capital Lighting, Inc.
Columbus, OH, USA
6126-4-58 Mini Chandeliers-Candle
473389
6126-4-58 Mini Chandeliers-Candle 473389
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mystic Silver Product Name: Four Light Chandelier Category: Chandelier Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mystic Silver
Product Name: Four Light Chandelier
Category: Chandelier
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473389
Product Name 6126-4-58 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details