Capital Lighting, Inc. 6078-12-44 Mid. Chandeliers-Glass Up 473323

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6078-12-44 Mid. Chandeliers-Glass Up - 473323 - Capital Lighting, Inc.
Columbus, OH, USA
6078-12-44 Mid. Chandeliers-Glass Up
473323
6078-12-44 Mid. Chandeliers-Glass Up 473323
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Toasted Sienna Product Name: 12 Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 37.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Toasted Sienna
Product Name: 12 Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473323
Product Name 6078-12-44 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details