Capital Lighting, Inc. 6078-6-95 Mid. Chandeliers-Glass Up 473322

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6078-6-95 Mid. Chandeliers-Glass Up - 473322 - Capital Lighting, Inc.
Columbus, OH, USA
6078-6-95 Mid. Chandeliers-Glass Up
473322
6078-6-95 Mid. Chandeliers-Glass Up 473322
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 29.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473322
Product Name 6078-6-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details