Capital Lighting, Inc. 6061-10-95 Mid. Chandeliers-Glass Up 473303

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Old World Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Old World Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6061-10-95 Mid. Chandeliers-Glass Up - 473303 - Capital Lighting, Inc.
Columbus, OH, USA
6061-10-95 Mid. Chandeliers-Glass Up
473303
6061-10-95 Mid. Chandeliers-Glass Up 473303
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 37.00 Bulb Type: Medium Qty: 10 Wattage: 60 Finish: Old World Product Name: Ten Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 37.00
Bulb
Type: Medium
Qty: 10
Wattage: 60
Finish: Old World
Product Name: Ten Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473303
Product Name 6061-10-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details