Capital Lighting, Inc. P6182-09CL Mini Pendants-Cable 473287

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Length 5.75 Bulb Type: GY6.35 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Flex Track System UPC: 785247148974 Category: Flex Track System Glass: Clear Prismatic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Length 5.75 Bulb Type: GY6.35 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Flex Track System UPC: 785247148974 Category: Flex Track System Glass: Clear Prismatic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P6182-09CL Mini Pendants-Cable - 473287 - Capital Lighting, Inc.
Columbus, OH, USA
P6182-09CL Mini Pendants-Cable
473287
P6182-09CL Mini Pendants-Cable 473287
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 5.75 Length 5.75 Bulb Type: GY6.35 Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: One Light Flex Track System UPC: 785247148974 Category: Flex Track System Glass: Clear Prismatic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 5.75
Length 5.75
Bulb
Type: GY6.35
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: One Light Flex Track System
UPC: 785247148974
Category: Flex Track System
Glass: Clear Prismatic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473287
Product Name P6182-09CL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details