PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 3
Wattage: 40
Finish: Toasted Sienna
Product Name: 52`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Square Tip
Electricity Use: 61
Light Kit: Included
Speeds: 3 Speeds Low-56/High-166
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: 166/113/56
Airflow Efficienty: 5314
Airflow Efficienty: 87
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 473265 |
| Product Name | 141525-944 Fans-Wet Location |