Capital Lighting, Inc. 615-9-44 Mid. Chandeliers-Glass Up 473177

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
615-9-44 Mid. Chandeliers-Glass Up - 473177 - Capital Lighting, Inc.
Columbus, OH, USA
615-9-44 Mid. Chandeliers-Glass Up
473177
615-9-44 Mid. Chandeliers-Glass Up 473177
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Toasted Sienna Product Name: Nine Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Toasted Sienna
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473177
Product Name 615-9-44 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details