Capital Lighting, Inc. 625-11-44 Sconces-Pocket 473119

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
625-11-44 Sconces-Pocket - 473119 - Capital Lighting, Inc.
Columbus, OH, USA
625-11-44 Sconces-Pocket
473119
625-11-44 Sconces-Pocket 473119
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Toasted Sienna Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Toasted Sienna
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473119
Product Name 625-11-44 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details