Capital Lighting, Inc. 6435-5-44 Mid. Chandeliers-Glass Down 473108

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6435-5-44 Mid. Chandeliers-Glass Down - 473108 - Capital Lighting, Inc.
Columbus, OH, USA
6435-5-44 Mid. Chandeliers-Glass Down
473108
6435-5-44 Mid. Chandeliers-Glass Down 473108
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Toasted Sienna Product Name: Five Light Nook Category: Nook Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Toasted Sienna
Product Name: Five Light Nook
Category: Nook
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473108
Product Name 6435-5-44 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details