Capital Lighting, Inc. 6826-6-58 Foyer/Hall Lanterns-Open Frame 473097

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6826-6-58 Foyer/Hall Lanterns-Open Frame - 473097 - Capital Lighting, Inc.
Columbus, OH, USA
6826-6-58 Foyer/Hall Lanterns-Open Frame
473097
6826-6-58 Foyer/Hall Lanterns-Open Frame 473097
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mystic Silver
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473097
Product Name 6826-6-58 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details