Capital Lighting, Inc. 6826-8-58 Foyer/Hall Lanterns-Open Frame 473094

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mystic Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mystic Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6826-8-58 Foyer/Hall Lanterns-Open Frame - 473094 - Capital Lighting, Inc.
Columbus, OH, USA
6826-8-58 Foyer/Hall Lanterns-Open Frame
473094
6826-8-58 Foyer/Hall Lanterns-Open Frame 473094
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 39.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mystic Silver Product Name: Eight Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mystic Silver
Product Name: Eight Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473094
Product Name 6826-8-58 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details