Capital Lighting, Inc. 6878-3-95 Foyer/Hall Lanterns-Open Frame 473079

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6878-3-95 Foyer/Hall Lanterns-Open Frame - 473079 - Capital Lighting, Inc.
Columbus, OH, USA
6878-3-95 Foyer/Hall Lanterns-Open Frame
473079
6878-3-95 Foyer/Hall Lanterns-Open Frame 473079
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473079
Product Name 6878-3-95 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details