Capital Lighting, Inc. 6878-6-95 Foyer/Hall Lanterns-Open Frame 473073

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6878-6-95 Foyer/Hall Lanterns-Open Frame - 473073 - Capital Lighting, Inc.
Columbus, OH, USA
6878-6-95 Foyer/Hall Lanterns-Open Frame
473073
6878-6-95 Foyer/Hall Lanterns-Open Frame 473073
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473073
Product Name 6878-6-95 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details