Capital Lighting, Inc. 8326-3-58 Pendants-Bowl Style 473050

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8326-3-58 Pendants-Bowl Style - 473050 - Capital Lighting, Inc.
Columbus, OH, USA
8326-3-58 Pendants-Bowl Style
473050
8326-3-58 Pendants-Bowl Style 473050
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mystic Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 473050
Product Name 8326-3-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details