Capital Lighting, Inc. 2435/5 Mid. Chandeliers-Glass Up 472953

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: Five Light Round Chandelier UPC: 748119243559 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: Five Light Round Chandelier UPC: 748119243559 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
2435/5 Mid. Chandeliers-Glass Up - 472953 - Capital Lighting, Inc.
Columbus, OH, USA
2435/5 Mid. Chandeliers-Glass Up
472953
2435/5 Mid. Chandeliers-Glass Up 472953
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Weight: 30 Product Name: Five Light Round Chandelier UPC: 748119243559 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Weight: 30
Product Name: Five Light Round Chandelier
UPC: 748119243559
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472953
Product Name 2435/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details