Capital Lighting, Inc. 99239 Island/Pool Table-4 Light + 472882

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brass Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brass Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99239 Island/Pool Table-4 Light + - 472882 - Capital Lighting, Inc.
Columbus, OH, USA
99239 Island/Pool Table-4 Light +
472882
99239 Island/Pool Table-4 Light + 472882
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 23.75 Length 23.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brass Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 23.75
Length 23.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brass
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472882
Product Name 99239 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details