Capital Lighting, Inc. 82875 Lamps-Table Lamps 472873

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
82875 Lamps-Table Lamps - 472873 - Capital Lighting, Inc.
Columbus, OH, USA
82875 Lamps-Table Lamps
472873
82875 Lamps-Table Lamps 472873
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Blue Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Blue
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472873
Product Name 82875 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details