Capital Lighting, Inc. 98959 Pendants-Bowl Style 472856

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98959 Pendants-Bowl Style - 472856 - Capital Lighting, Inc.
Columbus, OH, USA
98959 Pendants-Bowl Style
472856
98959 Pendants-Bowl Style 472856
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 32.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Cinnamon Coffee Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 32.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Cinnamon Coffee
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472856
Product Name 98959 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details