Capital Lighting, Inc. 98076 Lamps-Table Lamps 472840

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burlwood. Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burlwood. Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
98076 Lamps-Table Lamps - 472840 - Capital Lighting, Inc.
Columbus, OH, USA
98076 Lamps-Table Lamps
472840
98076 Lamps-Table Lamps 472840
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burlwood. Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burlwood.
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472840
Product Name 98076 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details