Capital Lighting, Inc. 42103/1 Exterior -Hanging 472769

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Pendant UPC: 748119421032 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Pendant UPC: 748119421032 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42103/1 Exterior -Hanging - 472769 - Capital Lighting, Inc.
Columbus, OH, USA
42103/1 Exterior -Hanging
472769
42103/1 Exterior -Hanging 472769
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 15 Product Name: One Light Outdoor Pendant UPC: 748119421032 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 15
Product Name: One Light Outdoor Pendant
UPC: 748119421032
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472769
Product Name 42103/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details