Capital Lighting, Inc. 426-1M Sconces-Pocket 472763

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Multi Wall Sconce UPC: 748119426167 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Multi Wall Sconce UPC: 748119426167 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
426-1M Sconces-Pocket - 472763 - Capital Lighting, Inc.
Columbus, OH, USA
426-1M Sconces-Pocket
472763
426-1M Sconces-Pocket 472763
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: One Light Wall Bracket Multi Wall Sconce UPC: 748119426167 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: One Light Wall Bracket Multi Wall Sconce
UPC: 748119426167
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472763
Product Name 426-1M Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details