Capital Lighting, Inc. 42101/1 Exterior -Wall Mount 472745

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 13 Product Name: One Light Outdoor Wall Sconce UPC: 748119421018 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 13 Product Name: One Light Outdoor Wall Sconce UPC: 748119421018 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42101/1 Exterior -Wall Mount - 472745 - Capital Lighting, Inc.
Columbus, OH, USA
42101/1 Exterior -Wall Mount
472745
42101/1 Exterior -Wall Mount 472745
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 13 Product Name: One Light Outdoor Wall Sconce UPC: 748119421018 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 13
Product Name: One Light Outdoor Wall Sconce
UPC: 748119421018
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472745
Product Name 42101/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details