Capital Lighting, Inc. 31657 Island/Pool Table-4 Light + 472698

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
31657 Island/Pool Table-4 Light + - 472698 - Capital Lighting, Inc.
Columbus, OH, USA
31657 Island/Pool Table-4 Light +
472698
31657 Island/Pool Table-4 Light + 472698
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Copper
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472698
Product Name 31657 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details