Capital Lighting, Inc. 31655 Sconces-Pocket 472695

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
31655 Sconces-Pocket - 472695 - Capital Lighting, Inc.
Columbus, OH, USA
31655 Sconces-Pocket
472695
31655 Sconces-Pocket 472695
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472695
Product Name 31655 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details