Capital Lighting, Inc. 31971 Sconces-Double Glass 472673

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
31971 Sconces-Double Glass - 472673 - Capital Lighting, Inc.
Columbus, OH, USA
31971 Sconces-Double Glass
472673
31971 Sconces-Double Glass 472673
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 472673
Product Name 31971 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details